SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 52-TSOP II
SRAM Memory IC 8Mbit Parallel 45 ns 52-TSOP II
IC SRAM 8MBIT PARALLEL 52TSOP II
IC SRAM 8MBIT PARALLEL 52TSOP II
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0816BGSD-4S2#HA1-ND | RMLV0816BGSD-4S2#HA1 | RMLV0816BGSD-4S2#HA1 | RMLV0816BGSD-4S2#HA1 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |