Win Source Part Number: 1351525-RMLV0808BGSB
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 1,000
Technology: SRAM
Memory Type: Volatile
Memory Size: 8Mbit
Access Time: 45 ns
Voltage - Supply: 2.4V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: RMLV0808
Memory Organization: 1M x 8
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: RMLV0808BGSB-4S2#HA0
SRAM Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
SRAM Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
SRAM Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM Memory IC 8Mbit Parallel 45 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1351525-RMLV0808BGSB-4S2#HA0 | 774-RMLV0808BGSB-4S2#HA0 | RMLV0808BGSB-4S2#HA0CT-ND | RMLV0808BGSB-4S2#HA0 | RMLV0808BGSB-4S2#HA0 | RMLV0808BGSB-4S2#HA0 | RMLV0808BGSB-4S2#HA0 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | 45 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |