Renesas Electronics Corporation Memory RMLV0416EGSB-4S2#AA1

Description
SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RMLV0416EGSB-4S2#AA1-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II

SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - RMLV0416EGSB-4S2#AA1 - 851542-RMLV0416EGSB-4S2#AA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - RMLV0416EGSB-4S2#AA1
851542-RMLV0416EGSB-4S2#AA1
Memory - SRAM - RMLV0416EGSB-4S2#AA1 851542-RMLV0416EGSB-4S2#AA1
Manufacturer: Renesas Electronics America Win Source Part Number: 851542-RMLV0416EGSB- 4S2#AA1 Features: Memory IC 45 ns Package: Tube Family Name: RMLV0416 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -1161-RMLV0416EGSB-4 S2#AA1, RMLV0416EGSB4S2AA1, Q11757491

Manufacturer: Renesas Electronics America
Win Source Part Number: 851542-RMLV0416EGSB-4S2#AA1
Features: Memory IC 45 ns
Package: Tube
Family Name: RMLV0416
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -1161-RMLV0416EGSB-4S2#AA1, RMLV0416EGSB4S2AA1, Q11757491

Buy Now Datasheet
Memory IC and Storage Component - 774-RMLV0416EGSB-4S2#AA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RMLV0416EGSB-4S2#AA1
Memory IC and Storage Component 774-RMLV0416EGSB-4S2#AA1
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: RMLV0416EGSB-4S2#AA1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMLV0416EGSB-4S2 #AA1 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: RMLV0416EGSB-4S2#AA1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMLV0416EGSB-4S2#AA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RMLV0416EGSB-4S2#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RMLV0416EGSB-4S2#AA1
Integrated Circuits (ICs) - Memory - Memory RMLV0416EGSB-4S2#AA1
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
Sram, 4Mbit, -40 To 85Deg C; Memory Size Renesas - 84AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, -40 To 85Deg C; Memory Size Renesas
84AC2552
Sram, 4Mbit, -40 To 85Deg C; Memory Size Renesas 84AC2552
SRAM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - RMLV0416EGSB-4S2#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II

SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number RMLV0416EGSB-4S2#AA1-ND 851542-RMLV0416EGSB-4S2#AA1 774-RMLV0416EGSB-4S2#AA1 RMLV0416EGSB-4S2#AA1 RMLV0416EGSB-4S2#AA1 84AC2552 RMLV0416EGSB-4S2#AA1 RMLV0416EGSB-4S2#AA1
Product Name Memory Memory - SRAM - RMLV0416EGSB-4S2#AA1 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Sram, 4Mbit, -40 To 85Deg C; Memory Size Renesas Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray TSOP-II 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-1026012-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details