Renesas Electronics Corporation Memory - SRAM - RMLV0416EGSB-4S2#AA0 RMLV0416EGSB-4S2#AA0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793299-RMLV0416EGSB- 4S2#AA0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: RMLV0416E Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP2 (10.2x18.4) Alternative Parts (Cross-Reference): CY621472GN30-45ZSXI; CY621472GN30-45ZSXIT ; CY621472E30LL-45ZSXI ; CY621472E30LL-45ZSXI T; ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793299-RMLV0416EGSB- 4S2#AA0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: RMLV0416E Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP2 (10.2x18.4) Alternative Parts (Cross-Reference): CY621472GN30-45ZSXI; CY621472GN30-45ZSXIT ; CY621472E30LL-45ZSXI ; CY621472E30LL-45ZSXI T; ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - RMLV0416EGSB-4S2#AA0 - 793299-RMLV0416EGSB-4S2#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - RMLV0416EGSB-4S2#AA0
793299-RMLV0416EGSB-4S2#AA0
Memory - SRAM - RMLV0416EGSB-4S2#AA0 793299-RMLV0416EGSB-4S2#AA0
Manufacturer: Renesas Electronics America Win Source Part Number: 793299-RMLV0416EGSB- 4S2#AA0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: RMLV0416E Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP2 (10.2x18.4) Alternative Parts (Cross-Reference): CY621472GN30-45ZSXI; CY621472GN30-45ZSXIT ; CY621472E30LL-45ZSXI ; CY621472E30LL-45ZSXI T; ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 793299-RMLV0416EGSB-4S2#AA0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Family Name: RMLV0416E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP2 (10.2x18.4)
Alternative Parts (Cross-Reference): CY621472GN30-45ZSXI; CY621472GN30-45ZSXIT; CY621472E30LL-45ZSXI; CY621472E30LL-45ZSXIT;
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-RMLV0416EGSB-4S2#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RMLV0416EGSB-4S2#AA0
Memory IC and Storage Component 774-RMLV0416EGSB-4S2#AA0
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: RMLV0416EGSB-4S2#AA0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMLV0416EGSB-4S2 #AA0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: RMLV0416EGSB-4S2#AA0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMLV0416EGSB-4S2#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RMLV0416EGSB-4S2#AA0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II

SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II

Buy Now Datasheet
Memory - RMLV0416EGSB-4S2#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II

SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
Memory - RMLV0416EGSB-4S2#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II

SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - RMLV0416EGSB-4S2#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
RMLV0416EGSB-4S2#AA0
Integrated Circuits (ICs) - Memory RMLV0416EGSB-4S2#AA0
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 793299-RMLV0416EGSB-4S2#AA0 774-RMLV0416EGSB-4S2#AA0 RMLV0416EGSB-4S2#AA0-ND RMLV0416EGSB-4S2#AA0 RMLV0416EGSB-4S2#AA0 RMLV0416EGSB-4S2#AA0
Product Name Memory - SRAM - RMLV0416EGSB-4S2#AA0 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers