SRAM Memory IC 4Mb (512K x 8) Parallel 45ns 32-SOP
SRAM Memory IC 4Mbit Parallel 45 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0408EGSP-4S2#HA0TR-ND | RMLV0408EGSP-4S2#HA0 | RMLV0408EGSP-4S2#HA0 | RMLV0408EGSP-4S2#HA0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |