IC SRAM 4MBIT PARALLEL 32SOP Product overview: RMLV0408EGSP-4S2#CA1
SRAM Memory IC 4Mb (512K x 8) Parallel 45ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
SRAM Memory IC 4Mbit Parallel 45 ns 32-SOP
SRAM, 4MBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RMLV0408EGSP-4S2#CA1 | RMLV0408EGSP-4S2#CA1-ND | RMLV0408EGSP-4S2#CA1 | RMLV0408EGSP-4S2#CA1 | 85AJ4379 | RMLV0408EGSP-4S2#CA1 | RMLV0408EGSP-4S2#CA1 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Sram, 4Mbit, -40 To 85 Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | |||
| Cycle Time | 45 ns | 45 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |