IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: RMLV0408EGSB-4S2#AA1
SRAM Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP II
Manufacturer: Renesas Electronics America
Win Source Part Number: 891990-RMLV0408EGSB-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 4Mb (512K x 8) Parallel 32-TSOP II
Package: 32-SOIC (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: RMLV0408
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 117
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT PARALLEL 32TSOP II
IC SRAM 4MBIT PARALLEL 32TSOP II
SRAM Memory IC 4Mbit Parallel 45 ns 32-TSOP II
IC SRAM 4MBIT PARALLEL 32TSOP II
SRAM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RMLV0408EGSB-4S2#AA1 | RMLV0408EGSB-4S2#AA1-ND | 891990-RMLV0408EGSB-4S2#AA1 | RMLV0408EGSB-4S2#AA1 | RMLV0408EGSB-4S2#AA1 | RMLV0408EGSB-4S2#AA1 | RMLV0408EGSB-4S2#AA1 | 84AC2549 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - RMLV0408EGSB-4S2#AA1 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 4Mbit, -40 To 85Deg C; Memory Size Renesas |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |||
| Cycle Time | 45 ns | 45 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | SOIC; Tray | SOIC; "32-SOIC (0.400"", 10.16mm Width)" | SOP; 32-TSOP II | SOIC; 32-SOIC (0.400", 10.16mm Width) | SOIC; 32-SOIC (0.400\", 10.16mm Width) | TSOP-II |