SRAM Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP I
Win Source Part Number: 1088687-RMLV0408EGSA
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 234
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-TFSOP (0.465", 11.80mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1061G30-10ZXI; CY62128EV30LL-45ZAXI
ECCN: 3A991B2A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: -1161-RMLV0408EGSA-4
Base Product Number: RMLV0408
SRAM Memory IC 4Mbit Parallel 45 ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32STSOP
IC SRAM 4MBIT PARALLEL 32STSOP
IC SRAM 4MBIT PARALLEL 32TSOP I
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0408EGSA-4S2#AA1-ND | 1088687-RMLV0408EGSA-4S2#AA1 | RMLV0408EGSA-4S2#AA1 | RMLV0408EGSA-4S2#AA1 | RMLV0408EGSA-4S2#AA1 | RMLV0408EGSA-4S2#AA1 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465\", 11.80mm Width) | 32-TFSOP (0.465", 11.80mm Width) |