SRAM Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: RMLV0408EGSA-4S2#AA0
IC SRAM 4MBIT PARALLEL 32STSOP
IC SRAM 4MBIT PARALLEL 32STSOP
SRAM Memory IC 4Mbit Parallel 45 ns 32-TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0408EGSA-4S2#AA0-ND | 774-RMLV0408EGSA-4S2#AA0 | RMLV0408EGSA-4S2#AA0 | RMLV0408EGSA-4S2#AA0 | RMLV0408EGSA-4S2#AA0 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | Tray | 32-TFSOP (0.465\", 11.80mm Width) |