CBRAM Memory IC 64kb (32B Page Size) SPI 10MHz 8-TSSOP
IC CBRAM 64KBIT SPI 10MHZ 8TSSOP
IC CBRAM 64KBIT SPI 10MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RM25C64C-LTAI-T-ND | RM25C64C-LTAI-T | RM25C64C-LTAI-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | CBRAM® | CBRAM® | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | |
| Supply Voltage | 1.65V ~ 3.6V | -40degC ~ 85degC (TA) |