IC CBRAM 64KBIT SPI 5MHZ 8TSSOP Product overview: RM25C64C-BTAC-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM25C64C-BTAC-B can be used for catalog matching and distributor lookup.
CBRAM Memory IC 64kb (32B Page Size) SPI 5MHz 8-TSSOP
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RM25C64C-BTAC-B | 1265-1160-ND | RM25C64C-BTAC-B | RM25C64C-BTAC-B |
| Product Name | 5MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Non-Volatile | CBRAM® | Non-Volatile | CBRAM® |
| Cycle Time | 100000 to 3.00E6 ns | ? to 3.00E6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; Tube | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP |