CBRAM Memory IC 32Kb (32B Page Size) SPI 20MHz 8-SOIC
IC CBRAM 32KBIT SPI 20MHZ 8SOIC Product overview: RM25C32DS-LSNI-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM25C32DS-LSNI-B
IC CBRAM 32KBIT SPI 20MHZ 8SOIC
IC CBRAM 32KBIT SPI 20MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1241-ND | 774-RM25C32DS-LSNI-B | RM25C32DS-LSNI-B | RM25C32DS-LSNI-B |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | CBRAM® | Non-Volatile | CBRAM® | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | ||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | Surface Mount |