CBRAM Memory IC 64kb (32B Page Size) I²C 750kHz 8-SOIC
IC CBRAM 64KBIT I2C 750KHZ 8SOIC
IC CBRAM 64KBIT I2C 750KHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RM24EP64C-BSNC-T-ND | RM24EP64C-BSNC-T | RM24EP64C-BSNC-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | CBRAM® | CBRAM® | Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | ||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount |