IC CBRAM 64KBIT I2C 1MHZ 8SOIC Product overview: RM24C64C-LSNI-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM24C64C-LSNI-B can be used for catalog matching and distributor lookup.
IC CBRAM 64KBIT I2C 1MHZ 8SOIC
IC CBRAM 64KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RM24C64C-LSNI-B | RM24C64C-LSNI-B | RM24C64C-LSNI-B |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Non-Volatile | CBRAM® | Non-Volatile |
| Cycle Time | 100000 to 1.20E6 ns | ? to 1.20E6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tube | SOIC |