IC CBRAM 512KBIT I2C 1MHZ 8SOIC
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:512 x 128Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC CBRAM 512KBIT I2C 1MHZ 8SOIC
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RM24C512C-LSNI-B | 67AC4182 | RM24C512C-LSNI-B |
| Product Name | Memory | Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Renesas | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | CBRAM® | EEPROM | Non-Volatile |
| Density | 512 kbits | 512 kbits | 512 kbits |
| Data Rate | 1 MHz | 1 MHz | |
| Package Type | WSOIC | SOIC |