Renesas Electronics Corporation 1MHZ Memory IC and Storage Component RM24C256C-LSNI-B

Description
IC CBRAM 256KBIT I2C 1MHZ 8SOIC Product overview: RM24C256C-LSNI-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM24C256C-LSNI-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CBRAM 256KBIT I2C 1MHZ 8SOIC Product overview: RM24C256C-LSNI-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM24C256C-LSNI-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-RM24C256C-LSNI-B
1MHZ Memory IC and Storage Component 774-RM24C256C-LSNI-B
IC CBRAM 256KBIT I2C 1MHZ 8SOIC Product overview: RM24C256C-LSNI-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM24C256C-LSNI-B can be used for catalog matching and distributor lookup.

IC CBRAM 256KBIT I2C 1MHZ 8SOIC Product overview: RM24C256C-LSNI-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RM24C256C-LSNI-B can be used for catalog matching and distributor lookup.

Supplier's Site
IC CBRAM 256KBIT I2C 1MHZ 8SOIC

IC CBRAM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Interface Type Renesas - 67AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Interface Type Renesas
67AC4156
Eeprom, 256Kbit, -40 To 85Deg C; Memory Interface Type Renesas 67AC4156
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:512 x 64Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:512 x 64Byte; Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RM24C256C-LSNI-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RM24C256C-LSNI-B
Integrated Circuits (ICs) - Memory - Memory RM24C256C-LSNI-B
IC CBRAM 256KBIT I2C 1MHZ 8SOIC

IC CBRAM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-RM24C256C-LSNI-B RM24C256C-LSNI-B 67AC4156 RM24C256C-LSNI-B
Product Name 1MHZ Memory IC and Storage Component Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Interface Type Renesas Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile CBRAM® EEPROM Non-Volatile
Cycle Time 100000 to 5.00E6 ns ? to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube WSOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details