CBRAM Memory IC 128Kb (64B Page Size) I²C 1MHz 8-SOIC
IC CBRAM 128KBIT I2C 1MHZ 8SOIC
IC CBRAM 128KBIT I2C 1MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1248-ND | RM24C128DS-LSNI-B | RM24C128DS-LSNI-B |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | CBRAM® | Non-Volatile | CBRAM® |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Supply Voltage | 1.65V ~ 3.6V | -40degC ~ 85degC (TA) |