Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088599-RLP1N08LE
Voltage: 80 V
Current: 1 A
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088599-RLP1N08LE |
| Product Name | OEM Parts - OEM Parts (O - R) - RLP1N08LE |