Renesas Electronics Corporation 600V 5A Diode and Rectifier RJU60C2TDPP-EJ#T2

Description
DIODE GP 600V 5A TO220FP-2L Product overview: RJU60C2TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C2TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 5A TO220FP-2L Product overview: RJU60C2TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C2TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 5A Diode and Rectifier - 280-RJU60C2TDPP-EJ#T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-RJU60C2TDPP-EJ#T2
600V 5A Diode and Rectifier 280-RJU60C2TDPP-EJ#T2
DIODE GP 600V 5A TO220FP-2L Product overview: RJU60C2TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C2TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.

DIODE GP 600V 5A TO220FP-2L Product overview: RJU60C2TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C2TDPP-EJ#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1088499-RJU60C2TDPP-EJ#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1088499-RJU60C2TDPP-EJ#T2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1088499-RJU60C2TDPP-EJ#T2
Win Source Part Number: 1088499-RJU60C2TDPP- EJ#T2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2 V @ 15 A Reverse Recovery Time (trr): 70 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220FP-2L Alternative Parts (Cross-Reference): RURP860; UG5HT-E3/45; FFPF06F150STU; STTH810FP; STTH1210DY; RURP1560_F085; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1088499-RJU60C2TDPP-EJ#T2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 15 A
Reverse Recovery Time (trr): 70 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FP-2L
Alternative Parts (Cross-Reference): RURP860; UG5HT-E3/45; FFPF06F150STU; STTH810FP; STTH1210DY; RURP1560_F085;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-RJU60C2TDPP-EJ#T2 1088499-RJU60C2TDPP-EJ#T2
Product Name 600V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tube
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040203 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - BAT754C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
15A 600V Diode and Rectifier - 280-15ETL06PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers