Renesas Electronics Corporation Diodes, Rectifiers - Single - RJU4352TDPP-EJ#T2 RJU4352TDPP-EJ#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891812-RJU4352TDPP-E J#T2 Features: Diode Standard 430 V 20A Through Hole TO-220FP-2L Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220FP-2L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891812-RJU4352TDPP-E J#T2 Features: Diode Standard 430 V 20A Through Hole TO-220FP-2L Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220FP-2L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RJU4352TDPP-EJ#T2 - 891812-RJU4352TDPP-EJ#T2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RJU4352TDPP-EJ#T2
891812-RJU4352TDPP-EJ#T2
Diodes, Rectifiers - Single - RJU4352TDPP-EJ#T2 891812-RJU4352TDPP-EJ#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 891812-RJU4352TDPP-E J#T2 Features: Diode Standard 430 V 20A Through Hole TO-220FP-2L Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220FP-2L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Renesas Electronics America
Win Source Part Number: 891812-RJU4352TDPP-EJ#T2
Features: Diode Standard 430 V 20A Through Hole TO-220FP-2L
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP-2L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
430V 20A Diode and Rectifier - 280-RJU4352TDPP-EJ#T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430V 20A Diode and Rectifier
280-RJU4352TDPP-EJ#T2
430V 20A Diode and Rectifier 280-RJU4352TDPP-EJ#T2
DIODE GP 430V 20A TO220FP-2L Product overview: RJU4352TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU4352TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.

DIODE GP 430V 20A TO220FP-2L Product overview: RJU4352TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU4352TDPP-EJ#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 891812-RJU4352TDPP-EJ#T2 280-RJU4352TDPP-EJ#T2
Product Name Diodes, Rectifiers - Single - RJU4352TDPP-EJ#T2 430V 20A Diode and Rectifier
Diode Type Diode Standard 430 V 20A Through Hole TO-220FP-2L
Unlock Full Specs
to access all available technical data