Manufacturer: Renesas Electronics America
Win Source Part Number: 295469-RJP4007ANS-00
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Regulator Output DC-DC Controller IC
IGBTS FOR STROBE, 400V, 150A, N
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 295469-RJP4007ANS-00#Q6 | RJP4007ANS-00#Q6 | RJP4007ANS-00#Q6 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RJP4007ANS-00#Q6 | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Life Cycle Stage | Active | Active |