Renesas Electronics Corporation RJP30E2DPK-M0#T0

Description
Insulated Gate Bipolar Transistor
Request a Quote
Description
Insulated Gate Bipolar Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJP30E2DPK-M0 is a silicon N-channel IGBT designed for high-speed power switching, housed in a TO-3PSG package measuring 38.3 mm × 15.6 mm × 4.8 mm with a mass of 3.7 g. It has a collector-emitter voltage rating of 360 V, continuous collector current of 35 A, and peak collector current of 200 A under pulsed conditions. The device exhibits a collector-emitter saturation voltage of 1.7 V typical at 35 A and 15 V gate-emitter voltage. Switching times include a turn-on rise time of 0.1 μs and turn-off fall time of 0.15 μs under specified test conditions. The junction-to-case thermal impedance is 2.5 °C/W, with a maximum junction temperature of 150 °C. The IGBT complies with RoHS standards and is rated for operation from -55 °C to 150 °C storage temperature. The device is classified as 'Standard' quality per Renesas product grading guidelines.

Datasheet Summary
Powered by GS/AI

The RJP30E2DPK-M0 is a silicon N-channel IGBT designed for high-speed power switching, housed in a TO-3PSG package measuring 38.3 mm × 15.6 mm × 4.8 mm with a mass of 3.7 g. It has a collector-emitter voltage rating of 360 V, continuous collector current of 35 A, and peak collector current of 200 A under pulsed conditions. The device exhibits a collector-emitter saturation voltage of 1.7 V typical at 35 A and 15 V gate-emitter voltage. Switching times include a turn-on rise time of 0.1 μs and turn-off fall time of 0.15 μs under specified test conditions. The junction-to-case thermal impedance is 2.5 °C/W, with a maximum junction temperature of 150 °C. The IGBT complies with RoHS standards and is rated for operation from -55 °C to 150 °C storage temperature. The device is classified as 'Standard' quality per Renesas product grading guidelines.

Suppliers

Company
Product
Description
Supplier Links
 - RJP30E2DPK-M0#T0 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number RJP30E2DPK-M0#T0
Package Type TO-3; TO-3P
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers