Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028518-RJL5032DPP-M
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 500 V
Input Capacitance: 265 pF
Categories: OEM Parts(O-R)
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Power Dissipation: 30.6 W
Continuous Drain Current (ID): 3 A
Rds On Max: 2.8 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028518-RJL5032DPP-M0#T2 |
| Product Name | OEM Parts - OEM Parts (O - R) - RJL5032DPP-M0#T2 |