Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225026-RJL5013DPE-0
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 500 V
Input Capacitance: 1.4 nF
Number of Pins: 83
Categories: Custom Parts
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 100 W
Continuous Drain Current (ID): 14 A
Rds On Max: 510 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225026-RJL5013DPE-00#J3 |
| Product Name | Custom Parts - Custom Parts (N - R) - RJL5013DPE-00#J3 |