Renesas Electronics Corporation Single FETs, MOSFETs RJK60S7DPP-E0#T2

Description
N-Channel 600V 30A (Tc) 34.7W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 34.7W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK60S7DPP-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK60S7DPP-E0#T2-ND
Single FETs, MOSFETs RJK60S7DPP-E0#T2-ND
N-Channel 600V 30A (Tc) 34.7W (Tc) Through Hole TO-220FP

N-Channel 600V 30A (Tc) 34.7W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S7DPP-E0#T2 - 932062-RJK60S7DPP-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S7DPP-E0#T2
932062-RJK60S7DPP-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S7DPP-E0#T2 932062-RJK60S7DPP-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 932062-RJK60S7DPP-E0 #T2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 30A (Tc) 34.7W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 932062-RJK60S7DPP-E0#T2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 30A (Tc) 34.7W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK60S7DPP-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK60S7DPP-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK60S7DPP-E0#T2
MOSFET N-CH 600V 30A TO220FP

MOSFET N-CH 600V 30A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RJK60S7DPP-E0#T2-ND 932062-RJK60S7DPP-E0#T2 RJK60S7DPP-E0#T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S7DPP-E0#T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data