Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026389-RJK60S5DPN-E
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Input Capacitance: 1.6 nF
Categories: OEM Parts(O-R)
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Max Power Dissipation: 166.6 W
Continuous Drain Current (ID): 20 A
Drain to Source Resistance: 150 mΩ
Rds On Max: 178 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026389-RJK60S5DPN-E0#T2 |
| Product Name | OEM Parts - OEM Parts (O - R) - RJK60S5DPN-E0#T2 |