The RJK6032DPD is an N-channel MOSFET designed for high-speed power switching, rated at 600 V drain-to-source voltage and 3 A continuous drain current. It is packaged in the MP-3A (SC-63) surface-mount case, weighing 0.32 g. The device has a typical on-resistance of 3.3 Ω at 1.5 A and 10 V gate drive, with a maximum channel dissipation of 40.3 W at 25 °C case temperature. The channel-to-case thermal impedance is 3.1 °C/W, and the maximum channel temperature is 150 °C. The gate-to-source voltage rating is ±30 V. The device features a body-drain diode with a reverse recovery time of 300 ns and a forward voltage of 0.9 to 1.5 V at 3 A. Total gate charge is 9.0 nC at 480 V drain voltage.
Manufacturer: Renesas Electronics America
Win Source Part Number: 891779-RJK6032DPD-00
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 3A (Ta) 40.3W (Tc) Surface Mount MP-3A
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MP-3A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 891779-RJK6032DPD-00#J2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6032DPD-00#J2 |
| Polarity | N-Channel |