The RJK6024DP3-A0 is a 600 V, 0.4 A MOSFET in an SOT-223 package, designed for high-speed power switching applications. It features a typical on-resistance of 28 Ω at 0.2 A and 10 V gate-source voltage, with a maximum drain-source breakdown voltage of 600 V and a channel dissipation of 1.04 W at Tc = 25°C. The device has a thermal impedance of 120 °C/W and operates within a storage temperature range of -55°C to +150°C. It meets RoHS standards and is rated for pulse operation with a maximum drain current of 0.6 A under pulse conditions (PW ≤ 10 µs, duty cycle ≤ 1%).
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RJK6024DP3-A0#J2 |
| Product Name | MOSFET |