Renesas Electronics Corporation Single FETs, MOSFETs RJK6012DPP-E0#T2

Description
N-Channel 600V 10A (Ta) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 10A (Ta) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK6012DPP-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK6012DPP-E0#T2-ND
Single FETs, MOSFETs RJK6012DPP-E0#T2-ND
N-Channel 600V 10A (Ta) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 10A (Ta) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-RJK6012DPP-E0#T2
N-Channel MOSFET Transistor 278-RJK6012DPP-E0#T2
RJK6012DPP - N CHANNEL MOSFET Product overview: RJK6012DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6012DPP-E0#T2 can be used for catalog matching and distributor lookup.

RJK6012DPP - N CHANNEL MOSFET Product overview: RJK6012DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6012DPP-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6012DPP-E0#T2 - 1092316-RJK6012DPP-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6012DPP-E0#T2
1092316-RJK6012DPP-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6012DPP-E0#T2 1092316-RJK6012DPP-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092316-RJK6012DPP-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Ta) Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 920 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092316-RJK6012DPP-E0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Ta)
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 920 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK6012DPP-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK6012DPP-E0#T2
RJK6012DPP - N CHANNEL MOSFET

RJK6012DPP - N CHANNEL MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RJK6012DPP-E0#T2-ND 278-RJK6012DPP-E0#T2 1092316-RJK6012DPP-E0#T2 RJK6012DPP-E0#T2
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6012DPP-E0#T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220FP 1100 pF @ 25 V
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data