Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6006DPD-00#J2 RJK6006DPD-00#J2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793230-RJK6006DPD-00 #J2 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Family Name: RJK6006DPD-00 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: MP-3A Channel Type Type: N Drain Source Voltage: 600V Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 77.6W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): MDD6N60GRH; STDLED625; STD5NK60ZT4; STD5NK60Z; Introduction Date: June 03, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793230-RJK6006DPD-00 #J2 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Family Name: RJK6006DPD-00 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: MP-3A Channel Type Type: N Drain Source Voltage: 600V Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 77.6W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): MDD6N60GRH; STDLED625; STD5NK60ZT4; STD5NK60Z; Introduction Date: June 03, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6006DPD-00#J2 - 793230-RJK6006DPD-00#J2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6006DPD-00#J2
793230-RJK6006DPD-00#J2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6006DPD-00#J2 793230-RJK6006DPD-00#J2
Manufacturer: Renesas Electronics America Win Source Part Number: 793230-RJK6006DPD-00 #J2 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Family Name: RJK6006DPD-00 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: MP-3A Channel Type Type: N Drain Source Voltage: 600V Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 77.6W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): MDD6N60GRH; STDLED625; STD5NK60ZT4; STD5NK60Z; Introduction Date: June 03, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793230-RJK6006DPD-00#J2
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Family Name: RJK6006DPD-00
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: MP-3A
Channel Type Type: N
Drain Source Voltage: 600V
Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 77.6W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): MDD6N60GRH; STDLED625; STD5NK60ZT4; STD5NK60Z;
Introduction Date: June 03, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET Power MOSFET

MOSFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK6006DPD-00#J2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK6006DPD-00#J2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK6006DPD-00#J2
MOSFET N-CH 600V 5A MP3A

MOSFET N-CH 600V 5A MP3A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 793230-RJK6006DPD-00#J2 RJK6006DPD-00#J2 RJK6006DPD-00#J2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6006DPD-00#J2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 77600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details