Renesas Electronics Corporation MOSFET RJK5035DPP-E0#T2

Description
MOSFET MOSFET
Description
MOSFET MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RJK5035DPP-E0 is a 500 V, 10 A MOSFET for high-speed power switching in a TO-220FP package measuring 10.16 mm × 17.78 mm with a mass of 1.9 g. It has a typical on-resistance of 0.715 Ω at 5 A and 10 V gate-source voltage, a drain-source breakdown voltage of 500 V, and a maximum channel dissipation of 29.5 W. The device features a channel to case thermal impedance of 4.23 °C/W, a gate charge of 23 nC, and a reverse recovery time of 260 ns. Its operating temperature range is from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The RJK5035DPP-E0 is a 500 V, 10 A MOSFET for high-speed power switching in a TO-220FP package measuring 10.16 mm × 17.78 mm with a mass of 1.9 g. It has a typical on-resistance of 0.715 Ω at 5 A and 10 V gate-source voltage, a drain-source breakdown voltage of 500 V, and a maximum channel dissipation of 29.5 W. The device features a channel to case thermal impedance of 4.23 °C/W, a gate charge of 23 nC, and a reverse recovery time of 260 ns. Its operating temperature range is from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJK5035DPP-E0#T2
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
8 suppliers
60 V, P-channel Trench MOSFET - BUK6D120-60PZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -8000 milliamps
View Details
2 suppliers