Win Source Part Number: 1088479-RJK5033DPD-0
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 1
Current - Continuous Drain (Id) @ 25°C: 6A (Tj)
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-RJK5033DPD-01#J2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1088479-RJK5033DPD-01#J2 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |