Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224985-RJK5032DPD-0
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 500 V
Input Capacitance: 280 pF
Categories: Custom Parts
Case / Package: TO-252-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 40.3 W
Continuous Drain Current (ID): 3 A
Rds On Max: 2.8 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224985-RJK5032DPD-00#J2 |
| Product Name | Custom Parts - Custom Parts (N - R) - RJK5032DPD-00#J2 |