Renesas Electronics Corporation 500V 5A MOSFET Transistor RJK5030DPP-M0#T2

Description
MOSFET N-CH 500V 5A TO220FL Product overview: RJK5030DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5030DPP-M0#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 5A TO220FL Product overview: RJK5030DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5030DPP-M0#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A MOSFET Transistor
278-RJK5030DPP-M0#T2
500V 5A MOSFET Transistor 278-RJK5030DPP-M0#T2
MOSFET N-CH 500V 5A TO220FL Product overview: RJK5030DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5030DPP-M0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A TO220FL Product overview: RJK5030DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5030DPP-M0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPP-M0#T2 - 1092309-RJK5030DPP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPP-M0#T2
1092309-RJK5030DPP-M0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPP-M0#T2 1092309-RJK5030DPP-M0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092309-RJK5030DPP-M 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Ta) Max Gate Charge: 13nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092309-RJK5030DPP-M0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Ta)
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RJK5030DPP-M0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK5030DPP-M0#T2-ND
Single FETs, MOSFETs RJK5030DPP-M0#T2-ND
N-Channel 500V 5A (Ta) 28.5W (Tc) Through Hole TO-220FL

N-Channel 500V 5A (Ta) 28.5W (Tc) Through Hole TO-220FL

Buy Now Datasheet
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK5030DPP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK5030DPP-M0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK5030DPP-M0#T2
MOSFET N-CH 500V 5A TO220FL

MOSFET N-CH 500V 5A TO220FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RJK5030DPP-M0#T2 1092309-RJK5030DPP-M0#T2 RJK5030DPP-M0#T2-ND RJK5030DPP-M0#T2 RJK5030DPP-M0#T2
Product Name 500V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPP-M0#T2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 28500 milliwatts 28500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube TO-220; SOT3; TO-220FL TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers