Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RJK5030DPD-01#J2

Description
Win Source Part Number: 995123-RJK5030DPD-01 #J2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 41.7W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: MP-3A Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 995123-RJK5030DPD-01 #J2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 41.7W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: MP-3A Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995123-RJK5030DPD-01#J2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
995123-RJK5030DPD-01#J2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 995123-RJK5030DPD-01#J2
Win Source Part Number: 995123-RJK5030DPD-01 #J2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 41.7W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: MP-3A Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 995123-RJK5030DPD-01#J2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 41.7W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: MP-3A
Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 995123-RJK5030DPD-01#J2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details
30 V, N-channel Trench MOSFET - BUK4D72-30X - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 3800 milliamps
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details