Renesas Electronics Corporation Single FETs, MOSFETs RJK5030DPD-00#J2

Description
N-Channel 500V 5A (Ta) 41.7W (Tc) Surface Mount MP-3A
Request a Quote Datasheet
Description
N-Channel 500V 5A (Ta) 41.7W (Tc) Surface Mount MP-3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK5030DPD-00#J2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK5030DPD-00#J2-ND
Single FETs, MOSFETs RJK5030DPD-00#J2-ND
N-Channel 500V 5A (Ta) 41.7W (Tc) Surface Mount MP-3A

N-Channel 500V 5A (Ta) 41.7W (Tc) Surface Mount MP-3A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPD-00#J2 - 1092308-RJK5030DPD-00#J2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPD-00#J2
1092308-RJK5030DPD-00#J2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPD-00#J2 1092308-RJK5030DPD-00#J2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092308-RJK5030DPD-0 0#J2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MP-3A Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Ta) Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092308-RJK5030DPD-00#J2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MP-3A
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Ta)
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 5A MOSFET Transistor
278-RJK5030DPD-00#J2
500V 5A MOSFET Transistor 278-RJK5030DPD-00#J2
MOSFET N-CH 500V 5A MP3A Product overview: RJK5030DPD-00#J2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5030DPD-00#J2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A MP3A Product overview: RJK5030DPD-00#J2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5030DPD-00#J2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET MOSFET - 500V

MOSFET MOSFET - 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK5030DPD-00#J2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK5030DPD-00#J2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK5030DPD-00#J2
MOSFET N-CH 500V 5A MP3A

MOSFET N-CH 500V 5A MP3A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RJK5030DPD-00#J2-ND 1092308-RJK5030DPD-00#J2 278-RJK5030DPD-00#J2 RJK5030DPD-00#J2 RJK5030DPD-00#J2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5030DPD-00#J2 500V 5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); MP-3A Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data