MOSFET N-CH 500V 40A TO3P Product overview: RJK5020DPK-00-T0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK5020DPK-00-T0
Manufacturer: Renesas Electronics America
Win Source Part Number: 042324-RJK5020DPK-00
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 40A (Ta)
Max Gate Charge: 126nC @ 10V
Max Input Capacitance: 5150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 118 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-RJK5020DPK-00-T0 | 042324-RJK5020DPK-00-T0 |
| Product Name | 500V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5020DPK-00-T0 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 200000 milliwatts | 200000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |