N-Channel 500V 12A (Ta) 100W (Tc) Surface Mount LDPAK
Manufacturer: Renesas Electronics America
Win Source Part Number: 932053-RJK5012DPE-00
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 500 V 12A (Ta) 100W (Tc) Surface Mount LDPAK
Package: Reel - TR
Package: SC-83
Mounting: Surface Mount
Family Name: RJK5012
Categories: Discrete Semiconductor Products
Case / Package: LDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET MOSFET - 500V, 12A, LDPAK(S)-(1)
MOSFET N-CH 500V 12A 4LDPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RJK5012DPE-00#J3-ND | 932053-RJK5012DPE-00#J3 | RJK5012DPE-00#J3 | RJK5012DPE-00#J3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5012DPE-00#J3 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |