Renesas Electronics Corporation Single FETs, MOSFETs RJK4512DPE-00#J3

Description
N-Channel 450V 14A (Ta) 100W (Tc) Surface Mount LDPAK
Request a Quote Datasheet
Description
N-Channel 450V 14A (Ta) 100W (Tc) Surface Mount LDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK4512DPE-00#J3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK4512DPE-00#J3-ND
Single FETs, MOSFETs RJK4512DPE-00#J3-ND
N-Channel 450V 14A (Ta) 100W (Tc) Surface Mount LDPAK

N-Channel 450V 14A (Ta) 100W (Tc) Surface Mount LDPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4512DPE-00#J3 - 891777-RJK4512DPE-00#J3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4512DPE-00#J3
891777-RJK4512DPE-00#J3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4512DPE-00#J3 891777-RJK4512DPE-00#J3
Manufacturer: Renesas Electronics America Win Source Part Number: 891777-RJK4512DPE-00 #J3 Operating Temperature Range: 150°C (TJ) Features: N-Channel 450 V 14A (Ta) 100W (Tc) Surface Mount LDPAK Package: Reel - TR Package: SC-83 Mounting: Surface Mount Family Name: RJK4512 Categories: Discrete Semiconductor Products Case / Package: LDPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891777-RJK4512DPE-00#J3
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 450 V 14A (Ta) 100W (Tc) Surface Mount LDPAK
Package: Reel - TR
Package: SC-83
Mounting: Surface Mount
Family Name: RJK4512
Categories: Discrete Semiconductor Products
Case / Package: LDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK4512DPE-00#J3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK4512DPE-00#J3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK4512DPE-00#J3
MOSFET N-CH 450V 14A 4LDPAK

MOSFET N-CH 450V 14A 4LDPAK

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJK4512DPE-00#J3-ND 891777-RJK4512DPE-00#J3 RJK4512DPE-00#J3 RJK4512DPE-00#J3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4512DPE-00#J3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details