Renesas Electronics Corporation 400V 7.6A MOSFET Transistor RJK4007DPP-M0#T2

Description
MOSFET N-CH 400V 7.6A TO220FL Product overview: RJK4007DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 7.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK4007DPP-M0#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 7.6A TO220FL Product overview: RJK4007DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 7.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK4007DPP-M0#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 7.6A MOSFET Transistor
278-RJK4007DPP-M0#T2
400V 7.6A MOSFET Transistor 278-RJK4007DPP-M0#T2
MOSFET N-CH 400V 7.6A TO220FL Product overview: RJK4007DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 7.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK4007DPP-M0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 7.6A TO220FL Product overview: RJK4007DPP-M0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 7.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK4007DPP-M0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4007DPP-M0#T2 - 1092302-RJK4007DPP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4007DPP-M0#T2
1092302-RJK4007DPP-M0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4007DPP-M0#T2 1092302-RJK4007DPP-M0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092302-RJK4007DPP-M 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 7.6A (Ta) Max Gate Charge: 24.5nC @ 10V Max Input Capacitance: 850pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092302-RJK4007DPP-M0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 7.6A (Ta)
Max Gate Charge: 24.5nC @ 10V
Max Input Capacitance: 850pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK4007DPP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK4007DPP-M0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK4007DPP-M0#T2
MOSFET N-CH 400V 7.6A TO220FL

MOSFET N-CH 400V 7.6A TO220FL

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK4007DPP-M0#T2 1092302-RJK4007DPP-M0#T2 RJK4007DPP-M0#T2 RJK4007DPP-M0#T2
Product Name 400V 7.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK4007DPP-M0#T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 32000 milliwatts 32000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube TO-220; SOT3; TO-220FL TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details