Renesas Electronics Corporation Single FETs, MOSFETs RJK4006DPP-M0#T2

Description
N-Channel 400V 8A (Ta) 29W (Tc) Through Hole TO-220FL
Request a Quote Datasheet
Description
N-Channel 400V 8A (Ta) 29W (Tc) Through Hole TO-220FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK4006DPP-M0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK4006DPP-M0#T2-ND
Single FETs, MOSFETs RJK4006DPP-M0#T2-ND
N-Channel 400V 8A (Ta) 29W (Tc) Through Hole TO-220FL

N-Channel 400V 8A (Ta) 29W (Tc) Through Hole TO-220FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1224988-RJK4006DPP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1224988-RJK4006DPP-M0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1224988-RJK4006DPP-M0#T2
Win Source Part Number: 1224988-RJK4006DPP-M 0#T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 400 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta) Rds On (Max) @ Id, Vgs: 800mOhm @ 4A, 10V Power Dissipation (Max): 29W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FL Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Base Product Number: RJK4006 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1224988-RJK4006DPP-M0#T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 400 V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta)
Rds On (Max) @ Id, Vgs: 800mOhm @ 4A, 10V
Power Dissipation (Max): 29W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FL
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Base Product Number: RJK4006
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK4006DPP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK4006DPP-M0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK4006DPP-M0#T2
MOSFET N-CH 400V 8A TO220FL

MOSFET N-CH 400V 8A TO220FL

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJK4006DPP-M0#T2-ND 1224988-RJK4006DPP-M0#T2 RJK4006DPP-M0#T2 RJK4006DPP-M0#T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 51A MOSFET Transistor - 278-AUIRFZ44ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
6 suppliers