Renesas Electronics Corporation 200V 20A MOSFET Transistor RJK2076DPA-00#J5A

Description
MOSFET N-CH 200V 20A WPAK Product overview: RJK2076DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK2076DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 20A WPAK Product overview: RJK2076DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK2076DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 20A MOSFET Transistor
278-RJK2076DPA-00#J5A
200V 20A MOSFET Transistor 278-RJK2076DPA-00#J5A
MOSFET N-CH 200V 20A WPAK Product overview: RJK2076DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK2076DPA-00#J5 A can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 20A WPAK Product overview: RJK2076DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK2076DPA-00#J5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 559-RJK2076DPA-00#J5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK2076DPA-00#J5ADKR-ND
Single FETs, MOSFETs 559-RJK2076DPA-00#J5ADKR-ND
MOSFET N-CH 200V 20A WPAK

MOSFET N-CH 200V 20A WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK2076DPA-00#J5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK2076DPA-00#J5ATR-ND
Single FETs, MOSFETs 559-RJK2076DPA-00#J5ATR-ND
N-Channel 200V 20A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6)

N-Channel 200V 20A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK2076DPA-00#J5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK2076DPA-00#J5ACT-ND
Single FETs, MOSFETs 559-RJK2076DPA-00#J5ACT-ND
MOSFET N-CH 200V 20A WPAK

MOSFET N-CH 200V 20A WPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2076DPA-00#J5A - 891775-RJK2076DPA-00#J5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2076DPA-00#J5A
891775-RJK2076DPA-00#J5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2076DPA-00#J5A 891775-RJK2076DPA-00#J5A
Manufacturer: Renesas Electronics America Win Source Part Number: 891775-RJK2076DPA-00 #J5A Operating Temperature Range: 150°C (TJ) Features: N-Channel 200 V 20A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: RJK2076 Categories: Discrete Semiconductor Products Case / Package: WPAK(3F) (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891775-RJK2076DPA-00#J5A
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 200 V 20A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RJK2076
Categories: Discrete Semiconductor Products
Case / Package: WPAK(3F) (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET MOSFET WPAK - Lead Free

MOSFET MOSFET WPAK - Lead Free

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK2076DPA-00#J5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK2076DPA-00#J5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK2076DPA-00#J5A
MOSFET N-CH 200V 20A WPAK

MOSFET N-CH 200V 20A WPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RJK2076DPA-00#J5A 559-RJK2076DPA-00#J5ADKR-ND 891775-RJK2076DPA-00#J5A RJK2076DPA-00#J5A RJK2076DPA-00#J5A
Product Name 200V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2076DPA-00#J5A MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 65000 milliwatts
Unlock Full Specs
to access all available technical data