Renesas Electronics Corporation Single FETs, MOSFETs RJK1576DPA-00#J5A

Description
MOSFET N-CH 150V 25A WPAK
Request a Quote Datasheet
Description
MOSFET N-CH 150V 25A WPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-RJK1576DPA-00#J5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK1576DPA-00#J5ACT-ND
Single FETs, MOSFETs 559-RJK1576DPA-00#J5ACT-ND
MOSFET N-CH 150V 25A WPAK

MOSFET N-CH 150V 25A WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK1576DPA-00#J5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK1576DPA-00#J5ADKR-ND
Single FETs, MOSFETs 559-RJK1576DPA-00#J5ADKR-ND
MOSFET N-CH 150V 25A WPAK

MOSFET N-CH 150V 25A WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK1576DPA-00#J5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK1576DPA-00#J5ATR-ND
Single FETs, MOSFETs 559-RJK1576DPA-00#J5ATR-ND
N-Channel 150V 25A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6)

N-Channel 150V 25A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1576DPA-00#J5A - 891774-RJK1576DPA-00#J5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1576DPA-00#J5A
891774-RJK1576DPA-00#J5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1576DPA-00#J5A 891774-RJK1576DPA-00#J5A
Manufacturer: Renesas Electronics America Win Source Part Number: 891774-RJK1576DPA-00 #J5A Operating Temperature Range: 150°C (TJ) Features: N-Channel 150 V 25A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: RJK1576 Categories: Discrete Semiconductor Products Case / Package: WPAK(3F) (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891774-RJK1576DPA-00#J5A
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 150 V 25A (Ta) 65W (Tc) Surface Mount WPAK(3F) (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RJK1576
Categories: Discrete Semiconductor Products
Case / Package: WPAK(3F) (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET JET Series MOSFET, 150V, WPAK, Pb Free

MOSFET JET Series MOSFET, 150V, WPAK, Pb Free

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK1576DPA-00#J5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK1576DPA-00#J5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK1576DPA-00#J5A
MOSFET N-CH 150V 25A WPAK

MOSFET N-CH 150V 25A WPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-RJK1576DPA-00#J5ACT-ND 891774-RJK1576DPA-00#J5A RJK1576DPA-00#J5A RJK1576DPA-00#J5A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1576DPA-00#J5A MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details