Renesas Electronics Corporation Single FETs, MOSFETs RJK1555DPA-00#J0

Description
N-Channel 150V 25A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)
Request a Quote Datasheet
Description
N-Channel 150V 25A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK1555DPA-00#J0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK1555DPA-00#J0TR-ND
Single FETs, MOSFETs RJK1555DPA-00#J0TR-ND
N-Channel 150V 25A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)

N-Channel 150V 25A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1555DPA-00#J0 - 793223-RJK1555DPA-00#J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1555DPA-00#J0
793223-RJK1555DPA-00#J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1555DPA-00#J0 793223-RJK1555DPA-00#J0
Manufacturer: Renesas Electronics America Win Source Part Number: 793223-RJK1555DPA-00 #J0 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 25A (Ta) Family Name: RJK1555DPA-00 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: 8-WPAK Channel Type Type: N Drain Source Voltage: 150V Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2400pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 48 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): SI7430DP-T1-E3; BSC520N15NS3 G; RJK1555DPA-00#J0; RJK1555DPA-00-J0; IRFH5215TRPBF; TPH5900CNH,L1Q; TPH5900CNH,L1Q(M; TPH5900CNH; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793223-RJK1555DPA-00#J0
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Ta)
Family Name: RJK1555DPA-00
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 8-WPAK
Channel Type Type: N
Drain Source Voltage: 150V
Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2400pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 48 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): SI7430DP-T1-E3; BSC520N15NS3 G; RJK1555DPA-00#J0; RJK1555DPA-00-J0; IRFH5215TRPBF; TPH5900CNH,L1Q; TPH5900CNH,L1Q(M; TPH5900CNH;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET JET Series MOSFET, 150V, WPAK, Pb-F, HF

MOSFET JET Series MOSFET, 150V, WPAK, Pb-F, HF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK1555DPA-00#J0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK1555DPA-00#J0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK1555DPA-00#J0
MOSFET N-CH 150V 25A 8WPAK

MOSFET N-CH 150V 25A 8WPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RJK1555DPA-00#J0TR-ND 793223-RJK1555DPA-00#J0 RJK1555DPA-00#J0 RJK1555DPA-00#J0
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1555DPA-00#J0 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data