Renesas Electronics Corporation 100V 50A MOSFET Transistor RJK1003DPN-E0#T2

Description
MOSFET N-CH 100V 50A TO220AB Product overview: RJK1003DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1003DPN-E0#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 50A TO220AB Product overview: RJK1003DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1003DPN-E0#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 50A MOSFET Transistor
278-RJK1003DPN-E0#T2
100V 50A MOSFET Transistor 278-RJK1003DPN-E0#T2
MOSFET N-CH 100V 50A TO220AB Product overview: RJK1003DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1003DPN-E0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 50A TO220AB Product overview: RJK1003DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1003DPN-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RJK1003DPN-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK1003DPN-E0#T2-ND
Single FETs, MOSFETs RJK1003DPN-E0#T2-ND
N-Channel 100V 50A (Ta) 125W (Tc) Through Hole TO-220AB

N-Channel 100V 50A (Ta) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1003DPN-E0#T2 - 1092290-RJK1003DPN-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1003DPN-E0#T2
1092290-RJK1003DPN-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1003DPN-E0#T2 1092290-RJK1003DPN-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092290-RJK1003DPN-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 50A (Ta) Max Gate Charge: 59nC @ 10V Max Input Capacitance: 4150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092290-RJK1003DPN-E0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 50A (Ta)
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 4150pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK1003DPN-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK1003DPN-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK1003DPN-E0#T2
MOSFET N-CH 100V 50A TO220AB

MOSFET N-CH 100V 50A TO220AB

Supplier's Site
MOSFET Power MOSFET

MOSFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK1003DPN-E0#T2 RJK1003DPN-E0#T2-ND 1092290-RJK1003DPN-E0#T2 RJK1003DPN-E0#T2 RJK1003DPN-E0#T2
Product Name 100V 50A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1003DPN-E0#T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 125000 milliwatts 125000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Unlock Full Specs
to access all available technical data