Trans MOSFET N-CH Si 80V 40A 5-Pin(4+Tab) LFPAK T/R / MOSFET N-CH 80V 40A LFPAK Product overview: RJK0853DPB-00-J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0853DPB-00-J5
Manufacturer: Renesas Electronics America
Win Source Part Number: 183111-RJK0853DPB-00
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Family Name: RJK0853DPB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 40A (Ta)
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 6170pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): PSMN011-80YS; PSMN011-80YS,115; PSMN8R2-80YS; BUK7Y9R9-80E;
Introduction Date: July 27, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-RJK0853DPB-00-J5 | 183111-RJK0853DPB-00-J5 |
| Product Name | 80V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0853DPB-00-J5 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 65000 milliwatts | 65000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |