Renesas Electronics Corporation 80V 30A MOSFET Transistor RJK0852DPB-00#J5

Description
MOSFET N-CH 80V 30A LFPAK Product overview: RJK0852DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0852DPB-00#J5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 30A LFPAK Product overview: RJK0852DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0852DPB-00#J5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 30A MOSFET Transistor
278-RJK0852DPB-00#J5
80V 30A MOSFET Transistor 278-RJK0852DPB-00#J5
MOSFET N-CH 80V 30A LFPAK Product overview: RJK0852DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0852DPB-00#J5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 30A LFPAK Product overview: RJK0852DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0852DPB-00#J5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0852DPB-00#J5 - 134536-RJK0852DPB-00#J5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0852DPB-00#J5
134536-RJK0852DPB-00#J5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0852DPB-00#J5 134536-RJK0852DPB-00#J5
Manufacturer: Renesas Electronics America Win Source Part Number: 134536-RJK0852DPB-00 #J5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 30A (Ta) Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 4150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 134536-RJK0852DPB-00#J5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 30A (Ta)
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 4150pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - RJK0852DPB-00#J5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0852DPB-00#J5TR-ND
Single FETs, MOSFETs RJK0852DPB-00#J5TR-ND
N-Channel 80V 30A (Ta) 55W (Tc) Surface Mount LFPAK

N-Channel 80V 30A (Ta) 55W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - RJK0852DPB-00#J5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0852DPB-00#J5CT-ND
Single FETs, MOSFETs RJK0852DPB-00#J5CT-ND
N-Channel 80V 30A (Ta) 55W (Tc) Surface Mount LFPAK

N-Channel 80V 30A (Ta) 55W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - RJK0852DPB-00#J5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0852DPB-00#J5DKR-ND
Single FETs, MOSFETs RJK0852DPB-00#J5DKR-ND
N-Channel 80V 30A (Ta) 55W (Tc) Surface Mount LFPAK

N-Channel 80V 30A (Ta) 55W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0852DPB-00#J5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0852DPB-00#J5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0852DPB-00#J5
MOSFET N-CH 80V 30A LFPAK

MOSFET N-CH 80V 30A LFPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-RJK0852DPB-00#J5 134536-RJK0852DPB-00#J5 RJK0852DPB-00#J5TR-ND RJK0852DPB-00#J5
Product Name 80V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0852DPB-00#J5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 55000 milliwatts 55000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; LFPAK SC-100, SOT-669 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details