Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0703DPN-E0#T2 RJK0703DPN-E0#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793220-RJK0703DPN-E0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 70A (Ta) Family Name: RJK0703DPN-E0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 75V Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 6.7 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): SUP85N08-08; BUK655R0-75C,127; BUK754R3-75C,127; AUIRF3808; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793220-RJK0703DPN-E0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 70A (Ta) Family Name: RJK0703DPN-E0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 75V Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 6.7 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): SUP85N08-08; BUK655R0-75C,127; BUK754R3-75C,127; AUIRF3808; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0703DPN-E0#T2 - 793220-RJK0703DPN-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0703DPN-E0#T2
793220-RJK0703DPN-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0703DPN-E0#T2 793220-RJK0703DPN-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793220-RJK0703DPN-E0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 70A (Ta) Family Name: RJK0703DPN-E0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 75V Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 6.7 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): SUP85N08-08; BUK655R0-75C,127; BUK754R3-75C,127; AUIRF3808; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793220-RJK0703DPN-E0#T2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 70A (Ta)
Family Name: RJK0703DPN-E0
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 75V
Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.7 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): SUP85N08-08; BUK655R0-75C,127; BUK754R3-75C,127; AUIRF3808;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - RJK0703DPN-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0703DPN-E0#T2-ND
Single FETs, MOSFETs RJK0703DPN-E0#T2-ND
N-Channel 75V 70A (Ta) 125W (Tc) Through Hole TO-220AB

N-Channel 75V 70A (Ta) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0703DPN-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0703DPN-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0703DPN-E0#T2
MOSFET N-CH 75V 70A TO220AB

MOSFET N-CH 75V 70A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 793220-RJK0703DPN-E0#T2 RJK0703DPN-E0#T2-ND RJK0703DPN-E0#T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0703DPN-E0#T2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers