MOSFET N-CH 60V 25A 8WPAK
N-Channel 60V 25A (Ta) 50W (Tc) Surface Mount 8-WPAK
MOSFET N-CH 60V 25A 8WPAK
Manufacturer: Renesas Electronics America
Win Source Part Number: 891768-RJK0658DPA-00
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 25A (Ta) 50W (Tc) Surface Mount 8-WPAK
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-WPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 60V 25A 8WPAK
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 559-RJK0658DPA-00#J5ACT-ND | 891768-RJK0658DPA-00#J5A | RJK0658DPA-00#J5A |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0658DPA-00#J5A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |