MOSFET N-CH 60V 35A LFPAK
MOSFET N-CH 60V 35A LFPAK
N-Channel 60V 35A (Ta) 55W (Tc) Surface Mount LFPAK
MOSFET N-CH 60V 35A LFPAK Product overview: RJK0652DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0652DPB-00#J5
Manufacturer: Renesas Electronics America
Win Source Part Number: 027418-RJK0652DPB-00
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Ta)
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 4100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 17.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 35A LFPAK
MOSFET JET Series MOSFET, 60V, LFPAK, Pb-F, HF
MOSFET N-CH 60V 35A LFPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RJK0652DPB-00#J5CT-ND | 278-RJK0652DPB-00#J5 | 027418-RJK0652DPB-00#J5 | RJK0652DPB-00#J5 | RJK0652DPB-00#J5 | RJK0652DPB-00#J5 |
| Product Name | Single FETs, MOSFETs | 60V 35A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0652DPB-00#J5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-100, SOT-669 | Tape & Reel (TR) | SOT3; LFPAK | SC-100, SOT-669 | SC-100, SOT-669 | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 55 milliwatts | 55000 milliwatts | 55000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |